EN
  • EN
  • DE

MIC59P60BWM

Part No MIC59P60BWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 8-Bit Serial-Input Protected Latched Driver | IC DRVR LATCH 8BIT PAR IN 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type Bipolar
Interface Strobe, Serial
Load Voltage (V) 15V (Maximum)
Current - Output (Maximum) 500mA
Features Status Flag
Fault Protection Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MIC59P60
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1223237-MIC59P60BWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC59P60BWM CAD Model

Description

The MIC59P60BWM is a high-performance, integrated power solution from Microchip Technology, designed to meet the rigorous demands of today's advanced electronic systems. This device is part of Microchip's extensive range of power management products, known for their reliability, efficiency, and innovation.

Key Features

  • High-Efficiency Power Conversion: The MIC59P60BWM boasts exceptional power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Integrated Features: This product integrates multiple functions into a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Thermal Performance: Designed with thermal management in mind, the MIC59P60BWM operates reliably over a wide temperature range, ensuring performance even under challenging conditions.
  • Compact Form Factor: The compact size of the MIC59P60BWM makes it an ideal choice for space-constrained applications, allowing designers to maximize functionality within limited PCB real estate.

Applications

The versatility of the MIC59P60BWM allows it to be used across a diverse range of applications. It is particularly well-suited for use in power supply circuits, embedded systems, and various industrial applications. Its high efficiency and integrated design also make it an excellent choice for portable and battery-powered devices, where power conservation is paramount.

Technical Specifications

The MIC59P60BWM operates within an input voltage range that accommodates various power sources, and it delivers a stable output that ensures the reliable operation of connected components. The device's integrated protection features, such as overcurrent and thermal shutdown, provide additional safety and reliability to the systems in which it is implemented.

Conclusion

In summary, the MIC59P60BWM from Microchip Technology is a sophisticated power management solution that offers a blend of high efficiency, compact size, and integrated features. It is designed to address the needs of modern electronic systems, providing a reliable and efficient power supply that is easy to integrate into a wide array of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess