EN
  • EN
  • DE

MIC6211YM5-TR

Part No MIC6211YM5-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.5MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 2.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 2mV
Operating Supply Current 1.3mA
Channel Output Current 50mA
Supply Voltage - Operating 4 V to 32 V, ±2 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 115536-MIC6211YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC6211YM5-TR CAD Model

Description

Product Overview: MIC6211YM5-TR by Microchip Technology

The MIC6211YM5-TR is a high-performance, low-dropout voltage regulator designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This precision voltage regulator is part of Microchip's extensive range of power management products, tailored to meet the requirements of a wide variety of electronic applications.

Key Features

  • Output Voltage: The MIC6211YM5-TR provides a fixed output voltage, ensuring a stable power supply for sensitive electronic circuits.
  • Low Dropout: With its low dropout performance, the device operates efficiently even when the supply voltage is very close to the output voltage, which is ideal for battery-operated devices.
  • High Accuracy: The output voltage is highly accurate, which is crucial for applications that demand a precise voltage supply.
  • Current Limiting: It features built-in current limiting to protect the device and the load from overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Package: The MIC6211YM5-TR comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The MIC6211YM5-TR is versatile and can be used in a variety of applications, such as:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/ microcontroller power supplies
  • Reference voltage sources
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC6211YM5-TR is no exception. It is designed to meet the stringent standards required by industrial and consumer electronic devices. The product's long-term reliability is supported by Microchip's robust testing and quality assurance processes.

Ordering Information

The MIC6211YM5-TR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. This makes it a convenient choice for high-volume production environments.

For detailed technical specifications, application notes, and support resources, customers can visit Microchip Technology's official website or contact their local Microchip sales office.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9081 $54.4860
135+ $0.7451 $100.5885
210+ $0.7218 $151.5780
290+ $0.6986 $202.5940
375+ $0.6753 $253.2375
500+ $0.6054 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,260 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess