EN
  • EN
  • DE

Z84C2008VEC

Part No Z84C2008VEC
Manufacturer Zilog
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 44PLCC / I/O Controller Interface 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Zilog
Series Z80
Package Tube
Product Status Obsolete
Applications I/O Controller
Voltage - Supply 5V
Supplier Device Package 44-PLCC
Mounting Type Surface Mount
Base Product Number Z84C20
Standard Package 25 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 904204-Z84C2008VEC
Ultra Librarian 3D Model Ultra Librarian Z84C2008VEC CAD Model

Description

The Zilog Z84C2008VEC is an integrated circuit designed for specialized interface applications.

  • Series: Z80
  • Package: Tube
  • Type: I/O Controller
  • Voltage Supply: 5V
  • Mounting Type: Surface Mountable
  • Supplier Device Package: 44-PLCC
  • REACH: Unaffected
  • ECCN: EAR99
  • Base Product Number: Z84C20

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess