EN
  • EN
  • DE

MC100EP016AFA

Part No MC100EP016AFA
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 8BIT SYNC ECL 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 100EP
Package Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 1.4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 3.6 V
Temperature Range - Operating -40°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC100EP016
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633985-MC100EP016AFA
Ultra Librarian 3D Model Ultra Librarian MC100EP016AFA CAD Model

Description

ON Semiconductor MC100EP016AFA Overview

The ON Semiconductor MC100EP016AFA is a high-performance, 3.3V ECL programmable counter, meticulously designed for precision timing and frequency management applications. This device is a member of the 100EP family, which is renowned for its exceptional speed and reliability in demanding environments. The MC100EP016AFA is particularly suitable for communication infrastructure, high-speed data processing, and advanced industrial automation systems.

Key Features

  • High-Speed Operation: The MC100EP016AFA operates at frequencies up to 3.0 GHz, enabling it to handle high-speed signal processing tasks with ease.
  • Programmability: It features a fully programmable counter that can be configured to meet a wide range of application requirements, providing flexibility and adaptability.
  • Low Voltage: Designed to work with a 3.3V power supply, this device is optimized for low-voltage operations, which helps in reducing power consumption and heat generation.
  • Differential ECL Outputs: The presence of differential ECL outputs ensures improved signal integrity and noise immunity, which is critical for high-speed data transmission.
  • Temperature Range: The MC100EP016AFA is operational over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the MC100EP016AFA allows it to be integrated into a variety of applications, including:

  • High-speed digital data processing
  • Telecommunication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Industrial control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC100EP016AFA is no exception. It is manufactured with the highest standards of quality and reliability in mind, ensuring that it meets the rigorous demands of modern electronic systems. With its robust design and ON Semiconductor's commitment to excellence, the MC100EP016AFA stands as a prime choice for engineers looking for a reliable and efficient programmable counter solution.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0604 $50.6040
25+ $4.1521 $103.8025
38+ $4.0224 $152.8512
52+ $3.8926 $202.4152
67+ $3.7629 $252.1143
89+ $3.3736 $300.2504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess