EN
  • EN
  • DE

MIC706MY-TR

Part No MIC706MY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.4V VTH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1077203-MIC706MY-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC706MY-TR CAD Model

Description

Product Overview: MIC706MY-TR by Microchip Technology

The MIC706MY-TR is a robust integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device falls into the category of microprocessor supervisory circuits, which are essential for monitoring the operation of microprocessor systems, providing effective power management, and ensuring system reliability.

Key Features

  • Power Supply Monitoring: The MIC706MY-TR is adept at monitoring power supply voltages, ensuring that the system operates within specified voltage thresholds for optimal performance.
  • Reset Functionality: It includes a precision voltage monitor with a reset function that initiates a system reset in case of undervoltage, overvoltage, or power failure, thereby protecting the microprocessor and associated components.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, making it ideal for power-sensitive applications.
  • Programmable Watchdog Timer: A programmable watchdog timer is included to monitor system operation and initiate a system reset if the software fails to provide a periodic heartbeat signal.
  • Manual Reset Input: The MIC706MY-TR features a manual reset input that allows for an external trigger to reset the system, providing additional flexibility and control.

Applications

The versatility of the MIC706MY-TR makes it suitable for a wide range of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Networking Equipment
  • Portable/Battery-Powered Devices
  • Industrial Controls

Technical Specifications

The MIC706MY-TR is offered in a compact SOT-23-5 package and is designed to operate over a wide temperature range, making it an excellent choice for various environmental conditions. It typically requires a supply voltage range that caters to common logic levels. The accuracy of its monitoring and reset thresholds ensures that the device responds reliably under predefined conditions.

Microchip Technology's commitment to quality and reliability is evident in the MIC706MY-TR, making it a trusted choice for system designers looking to enhance the operational safety and efficiency of their microprocessor-based systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess