EN
  • EN
  • DE

MIC74YQS

Part No MIC74YQS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 100KHZ I2C SMBUS 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features Fan Speed Controller
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 7mA, 10mA
Clock Frequency 100 kHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MIC74
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 640610-MIC74YQS
Ultra Librarian 3D Model Ultra Librarian MIC74YQS CAD Model

Description

Introducing the MIC74YQS from Microchip Technology

The MIC74YQS is a state-of-the-art fan management controller designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to cater to the advanced cooling requirements of modern electronic systems, ensuring that devices operate within their optimal temperature ranges.

The MIC74YQS offers a versatile and efficient solution for thermal management. It features a programmable fan speed controller that can adjust the fan speed dynamically based on the system temperature. This not only helps in maintaining the desired thermal conditions but also contributes to reducing acoustic noise and extending the lifespan of the fan by avoiding unnecessary wear and tear.

One of the key attributes of this product is its I²C/SMBus compatibility, which allows for seamless integration into existing system architectures. Through this interface, the MIC74YQS can communicate with a host controller, providing real-time temperature data and enabling precise control over the cooling mechanism. This level of integration simplifies the design process for system engineers and allows for more sophisticated thermal management strategies.

The MIC74YQS is designed with flexibility in mind. It supports external temperature sensors, giving designers the freedom to place sensors at critical hotspots within the system for more accurate temperature readings. Additionally, the device can control multiple fans, which is particularly beneficial for applications requiring redundant or multi-fan configurations.

With its compact size and low power consumption, the MIC74YQS is an ideal choice for a wide range of applications, including computer servers, telecommunication equipment, and industrial systems. Its robust design ensures reliable performance even in the most demanding environments, making it a preferred component for designers looking to enhance their thermal management solutions.

In summary, the MIC74YQS from Microchip Technology is an innovative and adaptable fan management controller that offers precise thermal monitoring and control, ensuring optimal performance and longevity of electronic systems.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
NXP / Nexperia
Interface - I/O Expanders 16-BIT I2C FM TP GPIO INT PU
Lowest to $1.3517
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8622 $65.1770
80+ $1.5281 $122.2480
120+ $1.4802 $177.6240
165+ $1.4326 $236.3790
210+ $1.3848 $290.8080
280+ $1.2415 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess