EN
  • EN
  • DE

MIC79050-4.2BMM

Part No MIC79050-4.2BMM
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER LI-ION 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant, Pulsed
Programmable Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP
Win Source Part Number 124613-MIC79050-4.2BMM
Ultra Librarian 3D Model Ultra Librarian MIC79050-4.2BMM CAD Model

Description

The MIC79050-4.2BMM is a high-performance, precision voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is specifically engineered to deliver a fixed output voltage of 4.2V, making it an ideal choice for battery-powered applications, including portable devices and consumer electronics where consistent and reliable power delivery is crucial.

Key Features

  • Output Voltage: Precisely regulated 4.2V output, suitable for direct powering of 3.3V to 4.2V electronics.
  • High Accuracy: Ensures stable performance with tight output voltage regulation, minimizing the risk of device malfunction due to power fluctuations.
  • Low Dropout: The low dropout feature allows for efficient operation even when the input voltage is very close to the output voltage, thus extending battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device and the system from overheating, enhancing reliability and longevity.
  • Current Limiting: Built-in current limit protects against overcurrent conditions, which can occur during faults or abnormal operating conditions.
  • Small Form Factor: The compact 8-pin MSOP (Micro Small Outline Package) allows for efficient use of board space, which is critical in space-constrained designs.

Applications

The MIC79050-4.2BMM is versatile and can be used across a wide range of applications. Its stable output and high accuracy make it suitable for:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instruments
  • Wireless communication devices
  • Power management modules

Why Choose MIC79050-4.2BMM?

When it comes to powering sensitive electronic devices, the MIC79050-4.2BMM stands out for its precision and reliability. Microchip's commitment to quality ensures that this voltage regulator will provide a stable power supply, with the added benefits of thermal protection and current limiting for enhanced safety. Its small footprint makes it an excellent choice for designers looking to maximize functionality in compact devices.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess