Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number MIC809
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223343-MIC809JYC3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC809JYC3 CAD Model

Description

Microchip Technology's MIC809JYC3: A Compact and Reliable Voltage Supervisor

The MIC809JYC3 is a highly precise voltage supervisor component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This tiny yet robust device is engineered to monitor the power supply voltage of digital systems, ensuring that microcontrollers and other digital ICs operate within their specified voltage ranges.

Key Features of the MIC809JYC3

  • Reset Threshold Voltage: The MIC809JYC3 comes with a preset threshold voltage of 3.08V, which is ideal for 3.3V systems. This threshold ensures that the device can accurately detect under-voltage conditions, providing a reliable reset signal to safeguard system integrity.
  • Reset Timeout Delay: It features a built-in delay of 140ms (minimum), which prevents false triggering due to transient voltage dips, thereby enhancing system stability.
  • Low Power Consumption: With a quiescent current of just 3.5µA, the device is a perfect choice for battery-operated applications where power efficiency is crucial.
  • Output Configuration: The MIC809JYC3 is equipped with an active-low, open-drain reset output, which allows for flexible interfacing with other logic components and systems.
  • Temperature Range: This voltage supervisor operates effectively across a broad temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Compact Package: The device comes in a small SOT-23 package, making it an excellent option for space-constrained applications.

Applications

The MIC809JYC3 is versatile and can be used in various applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Automotive systems

With its precise voltage monitoring capabilities and compact form factor, the MIC809JYC3 from Microchip Technology is a reliable solution for systems that require consistent and accurate supervision of their power supplies. Whether it's for consumer electronics or industrial automation, this voltage supervisor ensures that your systems remain operational and protected against the dangers of undervoltage conditions.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention