The MIC833YM5-TR from Microchip Technology is a high-performance, low-power voltage supervisor designed to maintain system integrity through various voltage monitoring functions. Ideal for battery-powered and portable electronic devices, this compact component ensures that systems operate within safe voltage thresholds, thereby protecting both the device and the user's data.
Key Features
- Voltage Supervision: The MIC833YM5-TR provides precise monitoring of supply voltages, with a factory-trimmed threshold voltage for accurate detection of undervoltage conditions.
- Low Power Consumption: With its ultra-low quiescent current, this voltage supervisor is an excellent choice for power-sensitive applications, ensuring minimal impact on battery life.
- Reset Timeout: The device features an internally fixed delay time for the reset output, which provides a predictable timing for system recovery after a voltage fault is detected.
- Compact Package: Offered in a small SOT-23-5 package, the MIC833YM5-TR saves valuable board space, which is essential for modern, miniaturized electronic designs.
Applications
The MIC833YM5-TR is versatile and can be integrated into a wide range of applications, including:
- Portable and Wearable Devices
- Microcontrollers and Digital Systems
- Automotive Electronics
- Industrial Control Systems
- Medical Monitoring Equipment
Performance Specifications
Microchip's MIC833YM5-TR is engineered to meet the rigorous demands of modern electronics with specifications that include:
- Factory-programmed V<sub>TH options from 1.6V to 4.63V
- Accuracy of ±2% over temperature
- Low supply current of 1.6 µA (typical)
- Immunity to short V<sub>CC transients
- Operating temperature range from -40°C to +85°C
With its robust design and comprehensive features, the MIC833YM5-TR from Microchip Technology is an ideal solution for ensuring the reliability and longevity of your electronic systems.