Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Applications Controller, Telecom
Parts Input Voltage (V) 9V ~ 18V
Voltage - Output 4.7V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MIC9130
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1223408-MIC9130BQS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC9130BQS CAD Model

Description

The MIC9130BQS from Microchip Technology is a high-performance, feature-rich integrated circuit designed to cater to a wide range of power management applications. This versatile device is engineered to deliver exceptional efficiency and reliability, making it an ideal solution for designers looking to optimize their power systems.

Key Features

  • High Efficiency: The MIC9130BQS operates with high efficiency, which is essential for reducing heat dissipation and improving system reliability in various applications.
  • Adjustable Output: It offers an adjustable output voltage feature, allowing designers to tailor the power supply to meet the specific needs of their application.
  • Thermal Protection: Equipped with thermal protection, the MIC9130BQS is designed to shut down in the event of overheating, thereby safeguarding the device and the system it powers.
  • Low Dropout: The low dropout voltage characteristic ensures that the device continues to operate efficiently even when the input-to-output voltage differential is minimal.
  • Wide Input Voltage Range: With a broad input voltage range, this device can accommodate various power sources, making it versatile for different environments and applications.

Applications

The MIC9130BQS is suitable for a myriad of applications, including but not limited to:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Portable Devices
  • Consumer Electronics

Quality and Reliability

Microchip Technology's commitment to quality and reliability is evident in the MIC9130BQS, which is built to meet the stringent requirements of today's electronic devices. The device's robust design ensures long-term performance, making it a trustworthy component for any power management solution.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology. This will ensure the MIC9130BQS is used within its recommended operating conditions and integrated effectively into their designs.

With its robust feature set and Microchip's reputation for quality, the MIC9130BQS stands out as a superior choice for advanced power management solutions.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC CONVERTER DDR 24QFN
Lowest to €3.2822
ECAD model for MC34713EP
Linear Technology
IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC3676HUJ-1#PBF
ON Semiconductor
DC/DC Converter For BS/CS antennas 8V to 23V 16-Pin(14+2Tab) HSSOP T/R / IC CONV DC-DC 1CH BS/CS 14HSSOP
Lowest to €0.5332
ECAD model for LV5636VH-TLM-H
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Lowest to €0.9981
ECAD model for MIC5162YMM-TR
Linear Technology
IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Lowest to €36.6051
ECAD model for LTC3676IUJ-1#PBF
NXP / Nexperia
IC CONVERTER DDR 26QFN
Lowest to €85.6483
ECAD model for MC34716EP
ON Semiconductor
IC CONV DC/DC SYNC RECT 20-SOIC
Need more? Email Us
ECAD model for MC33470DWR2
Microchip Technology
IC CONV PWM BUCK 2MHZ 10-MLF
Lowest to €0.9304
ECAD model for MIC2224YML-TR
Maxim Integrated
Voltage Mode PWM Controller 600kHz 40-Pin TQFN EP / IC CTRLR VID QUICK-PWM 40-TQFN
Need more? Email Us
ECAD model for MAX17036GTL+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ €1.6598 €66.3930
90+ €1.3627 €122.6425
135+ €1.3204 €178.2509
185+ €1.2770 €236.2395
240+ €1.2347 €296.3167
320+ €1.1066 €354.1154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention