EN
  • EN
  • DE

MIC94310-PYMT TR

Part No MIC94310-PYMT TR
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830934-MIC94310-PYMT TR
Ultra Librarian 3D Model Ultra Librarian MIC94310-PYMT TR CAD Model

Description

Microchip Technology MIC94310-PYMT TR

The MIC94310-PYMT TR from Microchip Technology is a high-performance, single-channel load switch designed for power management in modern electronics. This advanced component is ideal for applications where efficient power distribution and management are critical. Its compact package and robust feature set make it a versatile choice for a wide range of applications, including portable devices, wearables, and IoT products.

Key Features

  • Input Voltage Range: The MIC94310 operates with an input voltage range from 1.7V to 5.5V, making it suitable for low-voltage applications and compatible with a variety of power sources.
  • Low On-Resistance: With an on-resistance as low as 65mΩ, this load switch ensures minimal voltage drop and power loss, enhancing the overall efficiency of the system it is integrated into.
  • High Current Capability: It can handle continuous output currents up to 2A, providing sufficient power for a multitude of electronic components and systems.
  • Fast Switching: The MIC94310 features fast switching speeds, enabling quick response times for dynamic power management and reducing power consumption during idle periods.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device and the system from damage due to overheating, enhancing reliability and longevity.
  • Ultra-Small Packaging: The component comes in a tiny 1.2mm x 1.6mm Thin DFN package, saving valuable board space and making it ideal for space-constrained applications.

Applications

The MIC94310-PYMT TR is designed to be a versatile power switch that can be used in a variety of electronic devices, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Sensors and IoT Devices
  • Battery Management Systems
  • Power Distribution Networks

With its robust performance and compact form factor, the MIC94310-PYMT TR from Microchip Technology is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9447 $51.9585
130+ $0.7752 $100.7760
200+ $0.7510 $150.2000
280+ $0.7267 $203.4760
360+ $0.7025 $252.9000
480+ $0.6298 $302.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess