EN
  • EN
  • DE

MIC94310-SYMT TR

Part No MIC94310-SYMT TR
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830935-MIC94310-SYMT TR
Ultra Librarian 3D Model Ultra Librarian MIC94310-SYMT TR CAD Model

Description

The MIC94310-SYMT TR is a high-performance load switch manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to offer a compact and efficient way to control power distribution in electronic circuits, making it an essential part of power management solutions in modern electronics.

Key Features

  • Input Voltage Range: The MIC94310 operates within a wide input voltage range, accommodating various applications and ensuring compatibility with a diverse set of systems.
  • Low On-Resistance: This load switch features a low on-resistance (RON), which minimizes voltage drop and power loss, thereby increasing efficiency and reducing thermal issues.
  • Fast Switching Time: The device is characterized by its fast switching time, enabling quick response to power demands and contributing to the overall performance of the system it is integrated into.
  • Controlled Turn-On: The MIC94310 incorporates a controlled turn-on feature, which reduces inrush current and the associated stress on the power source and other components in the circuit.
  • Current Limit: With a built-in current limit, the load switch prevents excessive current from flowing through the circuit, protecting downstream components from potential damage.
  • Thermal Shutdown: An integrated thermal shutdown function ensures the device operates within safe temperature ranges, enhancing the reliability and longevity of the system.
  • Small Package: The MIC94310-SYMT TR comes in a small package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the MIC94310-SYMT TR allows it to be used across a wide range of applications, including but not limited to:

  • Smartphones and portable electronics
  • IoT devices
  • Power management modules
  • Battery-powered devices
  • Industrial and automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC94310-SYMT TR is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by designers and engineers in various industries.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Advantech Corp
SWITCH SL set USA
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,240 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess