EN
  • EN
  • DE

MICRF102YM

Part No MICRF102YM
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC ASK TRANSMITTER UHF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Frequency 300MHz to 470MHz
Applications RKE
Modulation or Protocol ASK, OOK
Data Rate (Max) 20 kbps
Power - Output -4dBm
Current - Transmitting 4.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 058913-MICRF102YM
Ultra Librarian 3D Model Ultra Librarian MICRF102YM CAD Model

Description

Microchip Technology's MICRF102YM: A High-Performance RF Receiver IC

The MICRF102YM from Microchip Technology is a sophisticated RF receiver integrated circuit designed for the demanding requirements of wireless communication applications. This device operates in the 300MHz to 440MHz frequency range, making it suitable for a variety of applications including remote control systems, garage door openers, alarm systems, and telemetry.

The MICRF102YM stands out with its low power consumption and high sensitivity, which are crucial for battery-operated devices. The receiver IC incorporates an automatic gain control (AGC) that ensures consistent performance across various signal strengths, thereby providing reliable operation even in environments with fluctuating signal conditions.

One of the key features of this receiver is its easy-to-use three-pin interface, which simplifies the design process for engineers. The MICRF102YM is also equipped with an internal oscillator, which reduces the need for external components and helps minimize the overall solution footprint. This feature is particularly beneficial for compact devices where space is at a premium.

The robust design of the MICRF102YM ensures that it can withstand the challenges of industrial environments. It offers excellent immunity to electromagnetic interference (EMI) and can operate over a wide temperature range, making it a reliable choice for outdoor and harsh conditions.

For designers looking to create cost-effective and efficient wireless communication systems, the MICRF102YM presents a compelling solution. Its combination of high sensitivity, low power consumption, and ease of integration make it a go-to component for a wide range of wireless applications. As with all Microchip products, users can expect quality, support, and longevity, ensuring that their designs remain operational and competitive for years to come.

Key Features:

  • Frequency Range: 300MHz to 440MHz
  • Low Power Consumption
  • High Sensitivity with AGC
  • Simple Three-Pin Interface
  • Internal Oscillator
  • EMI Immunity
  • Wide Operating Temperature Range

The MICRF102YM RF receiver IC by Microchip Technology is an ideal choice for developers looking to implement reliable wireless communication with minimal design complexity and maximum performance.

You May Also Be Interested in

Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0147 $52.1911
31+ $3.2942 $102.1202
48+ $3.1912 $153.1776
65+ $3.0883 $200.7395
84+ $2.9853 $250.7652
113+ $2.6765 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,912 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess