EN
  • EN
  • DE

NRF2402G-REEL7

Part No NRF2402G-REEL7
Manufacturer Nordic Semiconductors
Catalog RF Transmitters
Description IC TRANSMITTER 1MB SHOCK 16QFN / RF Transmitter GFSK 3V Automotive 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Nordic Semiconductor ASA
Packaging Reel package
Frequency 2.4GHz
Applications Home Automation, Remote Sensing, RKE
Modulation or Protocol GFSK
Data Rate (Maximum) 1Mbps
Power - Output 0dBm
Current - Transmitting 11.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 1.9 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 16-VQFN Exposed Pad
Win Source Part Number 790784-NRF2402G-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name NRF2402G
Introduction Date November 11, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NRF2402G-REEL7 CAD Model

Description

This electronic component is an RF/IF and RFID product from Nordic Semiconductor ASA.

  • Win Source Part Number: 790784-NRF2402G-REEL7
  • Package: Reel
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-VQFN Exposed Pad
  • Applications: Home Automation, Remote Sensing, RKE
  • Frequency: 2.4GHz
  • Operating Supply Voltage: 1.9V to 3.6V
  • Power Output: 0dBm
  • Data Interface: PCB Surface Mount
  • Modulation/Protocol: GFSK
  • Antenna Connector: PCB Surface Mount
  • Current Transmitting: 11.5mA
  • Data Rate (Maximum): 1Mbps
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Infineon Technologies
TRANSMITTER ASK/FSK SGL TSSOP10 / RF Transmitter ASK/FSK 2.5V/3.3V Automotive 10-Pin TSSOP T/R
Need more? Email Us
Melexis Technologies NV
IC XMITTER 433MHZ ASK/FSK 10QFN
Lowest to $2.1784
Melexis Technologies NV
IC XMITTER 868/915MHZ 10QFN / 868/915 MHz, FSK/ASK Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Infineon Technologies
IC MCU/TX/ADC/LF RCVR 38-TSSOP
Lowest to $3.1721
Maxim Integrated
RF Transmitter ASK/OOK 2.5V/3.3V Automotive 24-Pin TQFN EP / IC TX 315MHZ/390MHZ ASK 24-TQFN
Need more? Email Us
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 14SOIC / RF Transmitter FSK/OOK 3.3V 14-Pin SOIC T/R
Lowest to $1.4321

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess