EN
  • EN
  • DE

SI4010-C2-GSR

Part No SI4010-C2-GSR
Manufacturer Silicon Labs
Catalog RF Transmitters
Description IC TX 27-960MHZ FSK 3.6V 14SOIC / RF Transmitter FSK/OOK 3.3V 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Series EZRadio
Packaging Reel package
Frequency 27MHz ~ 960MHz
Applications Garage Openers, RKE, Security Alarms
Modulation or Protocol FSK, OOK
Data Rate (Maximum) 100 kBaud
Power - Output 10dBm
Current - Transmitting 19.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB RAM
Features 8051 MCU Core, Crystal-less Operation
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 794235-SI4010-C2-GSR
Popularity Medium
Supply and Demand Status Limited
Family Name Si4010-C2
ECCN 5A992.c
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SI4010-C2-GSR CAD Model

Description

The Silicon Labs EZRadio SI4010-C2-GSR is a crystal-less, 8051 MCU core-based RF transmitter that operates in the frequency range of 27MHz to 960MHz.

  • Applications: Garage Openers, RKE, Security Alarms
  • RAM Memory: 4kB
  • Power Output: 10dBm
  • Data Rate: 100 kBaud
  • Family Name: Si4010-C2
  • Package: 14-SOIC (0.154", 3.90mm Width)
  • Operating Temperature: -40°C to 85°C
  • Transmitting Current: 19.8mA
  • Mounting Type: PCB
  • Compliance: Halogen-free
  • Popularity: Medium

You May Also Be Interested in

Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Infineon Technologies
Lowest to $14.9607
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451
Silicon Labs
IC TX FSK 915MHZ 3.8V 16-TSSOP / RF Transmitter FSK 3.3V 16-Pin TSSOP
Lowest to $14.6893
Infineon Technologies
IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $2.0723

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1274 $50.7330
110+ $0.9250 $101.7500
170+ $0.8961 $152.3370
235+ $0.8672 $203.7920
300+ $0.8383 $251.4900
400+ $0.7516 $300.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess