EN
  • EN
  • DE

TDA7110FHTMA1

Part No TDA7110FHTMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel package
Frequency 433MHz ~ 435MHz
Applications Remote Control, RKE, Security Systems
Modulation or Protocol ASK, FSK
Power - Output 11dBm
Current - Transmitting 21mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.1 V ~ 4 V
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 796555-TDA7110FHTMA1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Family Name TDA7110F
Introduction Date February 26, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TDA7110FHTMA1 CAD Model

Description

The Infineon Technologies TDA7110FHTMA1 is a device that operates at a frequency range of 433MHz to 435MHz and comes in a 10-TFSOP, 10-MSOP package from Infineon Technologies.

  • Applications: Remote control, RKE, and security systems
  • Supply Voltage: 2.1V to 4V
  • Power Output: 11dBm
  • Data Interface: PCB, surface mount
  • Modulation/Protocol: ASK, FSK
  • Antenna Connector: PCB, surface mount
  • Transmitting Current: 21mA
  • ECCN: EAR99
  • Estimated EOL Date: 2025
  • Supply and Demand Status: Limited
  • Quantity Per Package: 5k pcs

You May Also Be Interested in

Maxim Integrated
RF Transmitter ASK/OOK 2.5V/3.3V Automotive 24-Pin TQFN EP / IC TX 315MHZ/390MHZ ASK 24-TQFN
Need more? Email Us
Infineon Technologies
Lowest to $2.2772
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Silicon Labs
IC TX FSK 915MHZ 3.8V 16-TSSOP / RF Transmitter FSK 3.3V 16-Pin TSSOP
Lowest to $14.6893
Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess