EN
  • EN
  • DE

LM5021NA-1

Part No LM5021NA-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description LM5021 AC-DC Current Mode PWM Controller | IC CTLR PWM AC-DC 8-MDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 20V
Supply Voltage 8V ~ 30V
Duty Cycle 80%
Switching Frequency Up to 1MHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start, Sync
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number LM5021
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1200221-LM5021NA-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5021NA-1 CAD Model

Description

Product Overview: LM5021NA-1 from Texas Instruments

The LM5021NA-1 is a high-performance, versatile PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is part of the LM5021 series, which are known for their efficient power management capabilities and are widely used in a variety of applications such as isolated power supplies, flyback converters, and forward converters.

Key Features

  • Voltage Range: The LM5021NA-1 operates over a wide input voltage range, making it suitable for a diverse set of applications that require different voltage levels.
  • Startup Current: It boasts a low startup current, which enhances the overall efficiency of the power supply and contributes to energy savings.
  • Operating Frequency: The device features a programmable switching frequency that allows designers to tailor the performance of their power supply to specific application needs.
  • Protection Features: It includes a comprehensive set of protection features such as under-voltage lockout (UVLO), thermal shutdown, and over-current protection, ensuring reliable operation under various conditions.
  • Soft-Start Function: The LM5021NA-1 is equipped with a soft-start function that minimizes inrush current during startup, which can help to prevent stress on the power supply components.

Applications

The LM5021NA-1 is ideal for a range of applications, including:

  • AC-DC converters
  • Isolated and non-isolated power supplies
  • Telecommunications equipment
  • Industrial systems
  • Green energy applications such as solar inverters and wind turbines

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM5021NA-1 is no exception, with its design and manufacturing processes geared towards ensuring long-term reliability and performance. This component is a testament to Texas Instruments' dedication to innovation and excellence in power management technology.

Whether you're designing a new power system or upgrading an existing one, the LM5021NA-1 provides the flexibility, efficiency, and reliability that modern applications demand.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0191 $50.4775
61+ $1.6567 $101.0587
94+ $1.6050 $150.8700
129+ $1.5532 $200.3628
167+ $1.5014 $250.7338
223+ $1.3461 $300.1803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess