EN
  • EN
  • DE

LM3492MH/NOPB

Part No LM3492MH/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR 50MA 20HTSSOP / LED Driver 5200uA Supply Current 20-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 4.5V
Voltage Supply MAX 65V
Output Current per Channel 50mA ~ 250mA
Frequency 200kHz ~ 1MHz
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 778968-LM3492MH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM3492
Introduction Date September 13, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3492MH/NOPB CAD Model

Description

Product Overview: Texas Instruments LM3492MH/NOPB

The LM3492MH/NOPB is a highly integrated, versatile LED driver from Texas Instruments, designed to cater to the increasing demands of energy-efficient lighting solutions. This advanced driver IC is capable of efficiently managing the power for two independently dimmable LED strings, making it a perfect choice for a wide range of lighting applications, including automotive, industrial, and general illumination.

Key Features

  • Flexible Power Management: The LM3492MH/NOPB supports a wide input voltage range from 4.5V to 65V, allowing it to be used in various applications without the need for additional voltage regulation components.
  • Dual-Channel Operation: With two independently controlled output channels, this driver can power and dim two separate LED strings, providing design flexibility and the ability to create complex lighting schemes.
  • High-Efficiency Performance: The device boasts a high efficiency of up to 92%, minimizing power loss and heat generation, thus extending the lifespan of the lighting system.
  • Advanced Dimming Capabilities: It features both analog and PWM dimming modes, offering precise brightness control to meet various user preferences and application requirements.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting the circuitry and LEDs from potential damage due to overheating.
  • Robust Protection Features: The LM3492MH/NOPB includes under-voltage lockout, current limit, and open-circuit protection, which enhance the reliability and longevity of the end product.

Applications

The versatility of the LM3492MH/NOPB makes it suitable for a broad array of lighting solutions. Its primary applications include:

  • Automotive interior, exterior, and ambient lighting
  • Industrial and commercial LED lighting systems
  • Architectural and decorative LED lighting
  • LED backlighting for displays and monitors

Engineered to deliver high performance and reliability, the LM3492MH/NOPB LED driver by Texas Instruments is an excellent choice for designers looking to create sophisticated, energy-efficient lighting solutions. Its compact 14-pin TSSOP package allows for easy integration into space-constrained designs, ensuring a seamless fit for a multitude of LED lighting applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Analog Devices Inc.
LED DVR CC BUCK-BST 2-32V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4431 $51.6465
32+ $3.2252 $103.2064
49+ $3.1163 $152.6987
70+ $2.8984 $202.8880
90+ $2.7894 $251.0460
112+ $2.6804 $300.2048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,503 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess