EN
  • EN
  • DE

MPF200T-FCVG484E

Part No MPF200T-FCVG484E
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 284 I/O 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203552-MPF200T-FCVG484E
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series PolarFire™
Package Tray
Product Status Active
Voltage - Supply 0.97V ~ 1.08V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 100°C (TJ)
Package / Case 484-BFBGA
Supplier Device Package 484-FPBGA (19x19)
Base Product Number MPF200
Ultra Librarian 3D Model Ultra Librarian MPF200T-FCVG484E CAD Model

Description

Microchip Technology MPF200T-FCVG484E Product Overview

The MPF200T-FCVG484E is a state-of-the-art FPGA (Field Programmable Gate Array) product from the renowned manufacturer, Microchip Technology. This high-performance integrated circuit is designed to meet the needs of a wide array of applications, ranging from industrial control systems to advanced computing architectures. It is a part of Microchip's PolarFire FPGA family, which is known for its low power consumption, rich feature set, and security capabilities.

Key Features and Benefits

  • Low Power Consumption: The MPF200T-FCVG484E is engineered to operate with low power, making it an ideal choice for applications where power efficiency is crucial.
  • High Security: With advanced security features, this FPGA ensures the protection of intellectual property and secure communications, which is essential for sensitive and critical applications.
  • Robust Performance: This device offers a robust performance profile with high-speed transceivers, DSP blocks, and ample logic elements to handle complex tasks and processing requirements.
  • Customizable: As an FPGA, the MPF200T-FCVG484E can be programmed to perform a wide range of functions, providing flexibility and customization to meet specific design needs.
  • Reliability: Built with Microchip's proven technology, this product is designed for high reliability, ensuring stable operation over its lifetime.

Technical Specifications

  • Package Type: FCVG484 (Flip-Chip Very Thin Quad Flat Pack)
  • I/O Count: The device offers a substantial number of I/O pins to interface with other components in a system.
  • Logic Elements: It includes a large number of logic elements, which are the building blocks for creating complex digital circuits.
  • Embedded Memory: The FPGA is equipped with embedded memory blocks for efficient data storage and retrieval.
  • Transceivers: High-speed transceivers enable fast data transfer, which is essential for applications like high-speed networking.

The MPF200T-FCVG484E FPGA is a versatile and powerful component that offers designers a balance between performance, power, and security. Its integration into a system can significantly enhance the capabilities of the application it serves, whether it's in data processing, signal management, or any other field that requires a high degree of programmability and efficiency.

For engineers and designers looking for a reliable and flexible solution to their digital design challenges, the MPF200T-FCVG484E from Microchip Technology represents a premier choice that combines cutting-edge technology with practical features to deliver outstanding performance.

You May Also Be Interested in

Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 114 I/O 144TQFP
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $381.4414 $381.4414
2+ $341.9819 $683.9638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,796 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess