EN
  • EN
  • DE

MRF49XAT-I/ST

Part No MRF49XAT-I/ST
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation FHSS, FSK
Frequency 433MHz, 868MHz, 915MHz
Data Rate (Max) 256kbps
Power - Output 7dbm
Sensitivity -112dBm
Serial Interfaces SPI
Voltage - Supply 2.2V ~ 3.8V
Current - Receiving 11mA ~ 13mA
Current - Transmitting 15mA ~ 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MRF49XA
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644152-MRF49XAT-I/ST
Ultra Librarian 3D Model Ultra Librarian MRF49XAT-I/ST CAD Model

Description

Introducing the MRF49XAT-I/ST RF Transceiver Module

The MRF49XAT-I/ST is a compact, high-performance RF transceiver module designed and manufactured by Microchip Technology. This versatile component is well-suited for a wide range of wireless communication applications where efficient data transmission is crucial. The module operates in the ISM (Industrial, Scientific, and Medical) frequency band, providing a reliable solution for systems that require remote control, telemetry, and data transfer between devices.

Key Features

  • Frequency Band: The MRF49XAT-I/ST operates in the 433, 868, and 915 MHz license-free ISM frequency bands, offering flexibility for use in different regions and applications.
  • Modulation: It supports FSK (Frequency Shift Keying) modulation, which is known for its noise resistance and ability to retain signal integrity over longer distances.
  • Data Rate: The transceiver is capable of data rates up to 76.8 kbps, providing a balance between speed and range for various communication needs.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Integration: The module includes an integrated bit synchronizer, making it easier to manage data synchronization without the need for complex external circuitry.
  • Package: It comes in a small 28-pin TSSOP package, which is convenient for space-constrained applications.

Applications

The versatility of the MRF49XAT-I/ST makes it suitable for a diverse array of applications, including:

  • Home automation systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Remote keyless entry systems
  • Telemetry and remote meter reading

Conclusion

With its combination of features, the MRF49XAT-I/ST from Microchip Technology stands out as a robust and reliable choice for developers and engineers looking to incorporate wireless communication into their projects. Whether it's for consumer electronics or industrial applications, this RF transceiver module provides the performance and flexibility needed to meet the demands of modern wireless communication systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess