EN
  • EN
  • DE

MRF89XAM9A-I/RM

Part No MRF89XAM9A-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD ISM<1GHZ TRACE ANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 19 Weeks
Features General ISM < 1GHz - Transceiver Module 915MHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name MRF89XAM9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 54
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928088-MRF89XAM9A-I/RM
Ultra Librarian 3D Model Ultra Librarian MRF89XAM9A-I/RM CAD Model

Description

Product Overview: MRF89XAM9A-I/RM from Microchip Technology

The MRF89XAM9A-I/RM is a highly integrated RF transceiver module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact module is specifically tailored for low-power, wide-area network (LPWAN) applications, and is an excellent choice for designers looking to implement wireless communication with minimal design effort.

At the heart of the MRF89XAM9A-I/RM is a state-of-the-art transceiver that operates in the 915 MHz ISM (Industrial, Scientific, and Medical) band. This band is ideal for various applications, including automated meter reading, home and building automation, wireless sensor networks, and industrial monitoring and control.

The module offers excellent sensitivity and range with an output power of up to +13 dBm, ensuring reliable communication over extended distances. It also provides a high level of integration, which simplifies design and reduces time to market. The MRF89XAM9A-I/RM includes a power amplifier, low noise amplifier, and a frequency synthesizer, all within a compact surface-mount package.

The transceiver's low power consumption makes it suitable for battery-operated devices, where power efficiency is critical. It supports FSK (Frequency-Shift Keying) modulation and is capable of handling data rates up to 200 kbps, allowing for versatile and robust data transmission.

The MRF89XAM9A-I/RM is also designed with ease of use in mind. It features a simple SPI (Serial Peripheral Interface) for communication with microcontrollers, making it easy to integrate into existing designs. Microchip provides comprehensive support for this module, including reference designs, development tools, and software libraries, helping to accelerate development and reduce the complexity of implementing wireless capabilities in your projects.

In summary, the MRF89XAM9A-I/RM from Microchip Technology is a powerful and versatile RF transceiver module that is perfect for developers looking to add wireless connectivity to their products without the hassle of dealing with complex RF design. Its combination of high performance, low power consumption, and ease of integration makes it an ideal choice for a wide array of wireless applications.

You May Also Be Interested in

U-blox
RF TXRX MOD BT ISM>1GHZ CHIP SMD
Lowest to $29.3234
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9328 $75.7312
8+ $15.5348 $124.2784
12+ $15.0485 $180.5820
16+ $14.5634 $233.0144
21+ $14.0783 $295.6443
28+ $12.6218 $353.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,656 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess