EN
  • EN
  • DE

MT8870DSR1-1

Part No MT8870DSR1-1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 18SOIC  /  Telecom IC DTMF Receiver 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Function DTMF Receiver
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1170880-MT8870DSR1-1
Ultra Librarian 3D Model Ultra Librarian MT8870DSR1-1 CAD Model

Description

Microchip Technology's MT8870DSR1-1 Integrated DTMF Receiver

The MT8870DSR1-1 is a highly integrated device designed by Microchip Technology, which specializes in the decoding of Dual-Tone Multi-Frequency (DTMF) signals prevalent in modern telecommunication systems. This product is tailored for applications that require rapid and reliable conversion from audio tones to digital signals, such as in interactive voice response systems, telephone-based information retrieval, and various automated telephony applications.

At the core of the MT8870DSR1-1 lies a powerful digital decoder that processes incoming DTMF tones through an internal band-split filter system. This system accurately separates the high and low frequencies of a received tone pair, ensuring precise decoding even in noisy environments. The advanced digital counting techniques implemented in this device ensure that frequency deviations and variations are effectively managed, resulting in highly accurate decoding outcomes.

Equipped with an in-built dial tone rejection circuit, the MT8870DSR1-1 is capable of eliminating the need for pre-filtering, simplifying the design of the end application. This feature ensures that the device only responds to valid DTMF signals, enhancing its reliability and performance. The device operates on a single 5V power supply, which makes it compatible with a wide range of electronic circuits and systems.

The MT8870DSR1-1 outputs the decoded DTMF digits via a 4-bit binary code, which is easily interfaced with microcontrollers or other digital systems. It also includes an Early Steering Output (StD) that can be used to indicate the presence of a valid signal, and a Delayed Steering Output (St/GT) that validates the reception of a full DTMF signal, ensuring correct timing for processor intervention.

Designed for robustness, the MT8870DSR1-1 is available in a compact 18-pin SOIC package, making it suitable for space-constrained applications. Its low power consumption and small footprint make it an ideal choice for portable and fixed telecommunication devices, as well as other systems that require a reliable interface between audio signals and digital information.

With its combination of performance, integration, and ease of use, the MT8870DSR1-1 from Microchip Technology stands out as a premier solution for designers looking to incorporate DTMF decoding capabilities into their products.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $18.4892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess