EN
  • EN
  • DE

NH29EE010-120-4CF

Part No NH29EE010-120-4CF
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 252919-NH29EE010-120-4CF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NH29EE010-120-4CF CAD Model

Description

The NH29EE010-120-4CF is a high-performance, 1-megabit Flash memory module designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This product boasts a combination of features that make it ideal for a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • Memory Size: 1 Megabit (128K x 8)
  • Access Time: 120 ns, providing a swift response for high-speed applications.
  • Package Type: 32-pin PLCC (Plastic Leaded Chip Carrier), offering a compact footprint and robust physical protection.
  • Operating Voltage: 4.5V to 5.5V, which is suitable for many standard digital circuits and systems.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Endurance: Capable of withstanding 10,000 write/erase cycles, ensuring longevity and durability for applications that require frequent data updates.

Applications

The NH29EE010-120-4CF Flash memory is versatile and can be used in a variety of applications. Some common uses include:

  • Firmware storage for embedded systems
  • Configuration parameters storage for industrial devices
  • Code storage for boot-loaders in automotive applications
  • Non-volatile memory for consumer electronics

Advantages

Microchip's NH29EE010-120-4CF provides several advantages over other memory solutions:

  • Reliability: The endurance and wide temperature range make it a reliable choice for critical applications.
  • Flexibility: The 128K x 8 organization allows for efficient memory utilization in both 8-bit and 16-bit systems.
  • Support: Microchip Technology offers comprehensive technical support and documentation, ensuring ease of integration and troubleshooting.

Overall, the NH29EE010-120-4CF from Microchip Technology represents a robust, reliable, and versatile Flash memory solution that meets the needs of a wide array of electronic applications.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess