EN
  • EN
  • DE

DS1671S4

Part No DS1671S4
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056064-DS1671S4
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1671S4 CAD Model

Description

The DS1671S4 from Maxim Integrated is a versatile portable system controller designed to meet the demanding needs of mobile computing and communication devices. This highly integrated component offers a comprehensive suite of features that make it an ideal choice for managing the core functions of portable applications.

Key Features:

  • Real-Time Clock (RTC): The DS1671S4 includes an accurate RTC with an integrated crystal and SRAM, providing precise timekeeping capabilities even when the main power is off.
  • Power Management: This controller is equipped with sophisticated power management functions, including a low-power standby mode that helps extend battery life in portable devices.
  • Watchdog Timer: A built-in watchdog timer ensures system reliability by resetting the system in case of a software lock-up or other malfunctions.
  • Programmable Alarm: The programmable alarm feature allows for scheduled wake-up events, which is essential for devices that need to perform tasks at specific times.
  • Event Counter: An integrated event counter is provided to track system events, which is useful for diagnostics and system maintenance.

Applications:

The DS1671S4 is suitable for a wide range of applications that require reliable timekeeping and system management. Some of the typical applications include:

  • Handheld devices
  • Portable communication devices
  • Mobile computing devices
  • Personal digital assistants (PDAs)
  • Portable media players

Technical Specifications:

The device operates over a wide voltage range and is available in a small, surface-mount package, making it easy to integrate into various designs. The DS1671S4's low power consumption and small footprint make it an excellent choice for space-constrained applications.

Conclusion:

Maxim Integrated's DS1671S4 portable system controller is a powerful and reliable solution for managing the critical functions of portable devices. Its combination of real-time clock, power management, and additional features like the watchdog timer and event counter, ensure that it can meet the requirements of even the most advanced portable systems.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess