EN
  • EN
  • DE

OS81050AQR

Part No OS81050AQR
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1083375-OS81050AQR
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OS81050AQR CAD Model

Description

Microchip Technology OS81050AQR Overview

Introducing the OS81050AQR, a cutting-edge INIC (Intelligent Network Interface Controller) from Microchip Technology, specifically designed for use in automotive infotainment networks. This powerful component is part of the innovative OASIS platform, which stands for Open Asynchronous Synchronous Interface System, and is tailored to meet the rigorous demands of in-vehicle multimedia networking.

Key Features

  • High-Speed Data Transfer: The OS81050AQR boasts a MOST25 (Media Oriented Systems Transport) fiber optic interface, capable of delivering data rates up to 25 Mbps. This ensures rapid and reliable transmission of audio, video, and control data within the automotive environment.
  • Robust Networking: Designed to support daisy-chain, star, or tree topologies, the OS81050AQR provides flexibility in network design while maintaining stability and performance.
  • Efficient Power Management: With an integrated power management unit, the device facilitates various power modes, including full operation, partial networking, and sleep mode, enabling energy-efficient operation.
  • Advanced Diagnostics: The inclusion of diagnostic features aids in the detection and management of network errors, contributing to the overall reliability and maintainability of the system.
  • Programmable Interface: The OS81050AQR offers a programmable serial interface that allows for seamless integration with a range of microcontrollers, further enhancing its versatility in various automotive applications.

Applications

The OS81050AQR is ideal for an array of applications within the automotive sector, including:

  • Infotainment and multimedia systems
  • Driver assistance systems
  • On-board navigation and telematics
  • Advanced vehicle control systems

With its robust feature set, the OS81050AQR from Microchip Technology stands out as a premier choice for developers looking to create sophisticated, high-performance automotive networks. Its combination of speed, flexibility, and reliability makes it an indispensable component for modern vehicle systems that demand seamless connectivity and communication.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8381 $69.1905
11+ $11.3537 $124.8907
16+ $10.9991 $175.9856
22+ $10.6445 $234.1790
29+ $10.2899 $298.4071
38+ $9.2250 $350.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 445 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess