EN
  • EN
  • DE

OS81092AMR-C1C-010604

Part No OS81092AMR-C1C-010604
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833129-OS81092AMR-C1C-010604
Ultra Librarian 3D Model Ultra Librarian OS81092AMR-C1C-010604 CAD Model

Description

Product Overview: OS81092AMR-C1C-010604

The OS81092AMR-C1C-010604 is a sophisticated automotive-grade network interface chip from the renowned manufacturer Microchip Technology. This product is a part of Microchip's extensive portfolio of networking solutions designed to meet the rigorous demands of automotive applications.

Key Features

  • INIC Technology: The device is built using Microchip's innovative Intelligent Network Interface Controller (INIC) technology, which ensures high-speed data communication and robust performance in automotive environments.
  • Media Independent Interface (MII): It supports a media-independent interface, allowing for flexible integration with various types of media and network architectures.
  • High-Speed Data Rates: The chip is engineered to facilitate high-speed data rates, making it suitable for applications requiring fast data transfer, such as infotainment systems and advanced driver assistance systems (ADAS).
  • Low Power Consumption: Designed with power efficiency in mind, the OS81092AMR-C1C-010604 helps reduce the overall power consumption of the system, contributing to energy savings and longer operation times.
  • Automotive Grade: As an automotive-grade product, it has been rigorously tested to withstand the harsh conditions typical of automotive environments, including extreme temperatures, vibrations, and electrical noise.

Applications

The OS81092AMR-C1C-010604 is ideal for a variety of applications within the automotive sector. It can be used in:

  • Infotainment and multimedia systems
  • Advanced driver assistance systems (ADAS)
  • On-board diagnostics and vehicle telematics
  • Gateway modules
  • Body control modules

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the OS81092AMR-C1C-010604 is no exception. It complies with the industry's stringent standards for automotive components, ensuring long-term reliability and performance. Customers can trust this product to deliver consistent operation and maintain communication integrity under the most challenging conditions.

For a network interface chip that offers high-speed communication, durability, and power efficiency, the OS81092AMR-C1C-010604 from Microchip Technology is an excellent choice for automotive system designers and manufacturers.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess