EN
  • EN
  • DE

SB07-03C-TB-H

Part No SB07-03C-TB-H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 700MA 3CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 700mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 700mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 80μA @ 15V
Capacitance @ Vr, F 25pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 3-CP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064025-SB07-03C-TB-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB07-03C-TB-H CAD Model

Description

ON Semiconductor's SB07-03C-TB-H is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is housed in a compact SOD-323 package, making it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The SB07-03C-TB-H features a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: With its fast switching capability, this diode is suitable for high-frequency operations, providing improved performance in applications such as switching power supplies and converters.
  • Surface Mount Package: The SOD-323 package is designed for automated assembly processes, and its small footprint is perfect for densely packed PCBs.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SB07-03C-TB-H is a reliable component for critical applications.
  • RoHS Compliant: This product complies with RoHS standards, ensuring that it is free from hazardous materials and suitable for use in environmentally sensitive applications.

Applications

The SB07-03C-TB-H is versatile and can be used in a variety of electronic circuits. Its main applications include:

  • DC-DC Converters
  • Power Supply Circuits
  • Reverse Battery Protection
  • Rectification Circuits
  • Freewheeling Diodes
  • Switching Mode Power Supplies (SMPS)

Technical Specifications

Below are some of the technical specifications of the SB07-03C-TB-H:

  • Package: SOD-323
  • Maximum Average Forward Current: 700 mA
  • Peak Reverse Voltage: 30 V
  • Forward Voltage Drop: Typically 0.385 V at 700 mA
  • Operating Temperature Range: -55°C to +150°C

With its combination of efficiency, speed, and compact form factor, the SB07-03C-TB-H from ON Semiconductor is an excellent choice for engineers looking to improve the performance and reliability of their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,525+ $0.0759 $115.7475
2,360+ $0.0735 $173.4600
3,250+ $0.0711 $231.0750
4,205+ $0.0688 $289.3040
5,620+ $0.0617 $346.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess