EN
  • EN
  • DE

PH29EE010-150-3CF

Part No PH29EE010-150-3CF
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 273739-PH29EE010-150-3CF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH29EE010-150-3CF CAD Model

Description

Microchip Technology's PH29EE010-150-3CF Flash Memory

The PH29EE010-150-3CF from Microchip Technology is a high-performance, 1 Megabit (128K x 8) CMOS Flash memory chip that offers a versatile storage solution for a wide range of applications. This device operates on a single 5V power supply, making it suitable for use in systems with standard power requirements.

With its fast access time of 150 nanoseconds, the PH29EE010-150-3CF ensures swift read operations, which is crucial for applications that require quick data retrieval. The chip's endurance and data retention capabilities are designed to meet the demands of intensive usage scenarios, providing reliable storage over an extended period.

The Flash memory is organized as 128K words of 8 bits each, allowing for a substantial amount of data to be stored in a compact form factor. It is packaged in a 32-pin Ceramic Flatpack (CF), which offers robust physical protection and reliable connectivity for embedded systems. The package is also known for its excellent thermal characteristics, ensuring stable operation across a wide temperature range.

One of the key features of the PH29EE010-150-3CF is its compatibility with the JEDEC standards for Flash memory, which guarantees that it can be easily integrated into existing designs without the need for significant modifications. The device also supports sector erase and byte programming, providing flexibility for data management and updates.

The PH29EE010-150-3CF is ideal for use in applications such as telecommunications, automotive systems, industrial controls, and any other system that requires high-speed, non-volatile memory. With its combination of speed, reliability, and ease of use, this Flash memory chip from Microchip Technology is an excellent choice for designers and engineers looking to incorporate stable and efficient data storage solutions into their projects.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their support team directly.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess