EN
  • EN
  • DE

STM32WB55REV6

Part No STM32WB55REV6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 49
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-VFQFPN (8x8)
Base Product Number STM32
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1235719-STM32WB55REV6
Ultra Librarian 3D Model Ultra Librarian STM32WB55REV6 CAD Model

Description

Product Overview: STM32WB55REV6

The STM32WB55REV6 is a cutting-edge multi-protocol wireless and ultra-low-power device from STMicroelectronics. This product is part of the STM32WB series, which is designed to suit the needs of a new era of wireless applications. The STM32WB55REV6 is a dual-core microcontroller that incorporates a dedicated Arm Cortex-M4 CPU for application processing and an Arm Cortex-M0+ CPU for radio and security tasks, offering a high degree of flexibility to users.

Key Features

  • Multi-Protocol Radio: The device supports Bluetooth® 5.0, IEEE 802.15.4 wireless standards, ensuring broad connectivity options for various Internet of Things (IoT) applications.
  • Power Efficiency: Designed for energy-conscious projects, it features multiple power-saving modes to ensure optimal consumption for battery-powered devices.
  • Security: It is equipped with state-of-the-art security features including a hardware random number generator (RNG), AES 256-bit encryption, and PCROP read/write protection, providing a secure foundation for critical applications.
  • Integration: The STM32WB55REV6 offers a rich set of peripherals that can be seamlessly integrated with customer applications, reducing development time and cost.
  • Development Support: STMicroelectronics provides comprehensive software support for the STM32WB55REV6, including the STM32CubeWB MCU Package that contains HAL, middleware, and examples to kickstart development.

Applications

The STM32WB55REV6 is versatile and suitable for a wide range of applications, particularly where wireless capability is a key feature. This includes but is not limited to:

  • Smart Home and Building Automation
  • Industrial Wireless Control
  • Wireless Sensor Networks
  • Healthcare and Medical Devices
  • Wearable Devices

Conclusion

In summary, the STM32WB55REV6 from STMicroelectronics is a robust and secure solution that brings together the performance of a dual-core architecture with the flexibility of multi-protocol wireless support, making it an ideal choice for developers looking to create sophisticated and power-efficient wireless applications.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9496 $55.5968
18+ $5.7022 $102.6396
28+ $5.5240 $154.6720
38+ $5.3458 $203.1404
49+ $5.1676 $253.2124
65+ $4.6331 $301.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess