EN
  • EN
  • DE

PIC10F220-I/MC

Part No PIC10F220-I/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 4
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
RAM Size 16 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Part Number Series PIC10F220
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813643-PIC10F220-I/MC
Ultra Librarian 3D Model Ultra Librarian PIC10F220-I/MC CAD Model

Description

Microchip Technology PIC10F220-I/MC Microcontroller

The Microchip Technology PIC10F220-I/MC is a highly compact, feature-rich 8-bit microcontroller (MCU) that belongs to Microchip's PIC10F family, designed for embedded applications requiring a small form factor and low power consumption. This MCU is ideal for a wide range of products, including consumer electronics, automotive devices, and industrial control systems.

Key Features:

  • Core: The PIC10F220-I/MC is built around a powerful 8-bit RISC architecture that enables quick execution of instructions, thus ensuring efficient operation even at low clock speeds.
  • Memory: It includes 256 words of Flash program memory and 16 bytes of data RAM, providing enough space for simple control tasks and data handling.
  • I/O Pins: Despite its small size, the MCU offers 4 input/output pins, which can be used for interfacing with sensors, actuators, and other devices.
  • Operating Voltage: This device operates within a voltage range of 2.0V to 5.5V, catering to various power supply requirements and allowing for battery-powered applications.
  • Speed: The PIC10F220-I/MC can run at a maximum frequency of 4 MHz, providing a balance between speed and power consumption.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, making it robust enough for harsh environments.
  • Packaging: The MCU comes in a 8-pin MC (DFN) package, which is suitable for space-constrained applications.
  • Power-Saving Features: It includes power-saving modes such as sleep mode, which drastically reduces power consumption when the device is not in active use.

Applications:

The PIC10F220-I/MC microcontroller is versatile and can be used in various applications, including but not limited to:

  • LED lighting control
  • Battery management
  • Small motor control
  • Portable devices
  • Accessories and peripheral control

With its compact size, low power consumption, and robust feature set, the PIC10F220-I/MC from Microchip Technology is a perfect choice for designers looking to optimize their embedded systems without compromising on performance or reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess