EN
  • EN
  • DE

PIC10F220-I/P

Part No PIC10F220-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH 8DIP / MCU 8-bit PIC RISC 384B Flash 2.5V/3.3V/5V Automotive 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 10F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 4
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
RAM Size 16 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 791864-PIC10F220-I/P
Popularity Medium
Supply and Demand Status Balance
Family Name PIC10F220
Introduction Date June 21, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F220-I/P CAD Model

Description

Microchip Technology PIC10F220-I/P Microcontroller

The PIC10F220-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and versatile features. This MCU is part of the PIC10F family, which is well-suited for a wide range of applications, including but not limited to, embedded systems, consumer electronics, and automation projects.

Key Features:

  • Core: The device incorporates a powerful 8-bit RISC architecture that allows for fast and efficient processing of instructions, ensuring smooth operation even in time-critical applications.
  • Memory: Equipped with 384 bytes of Flash program memory and 16 bytes of data RAM, the PIC10F220-I/P provides sufficient space for small to medium-sized applications.
  • I/O Pins: It offers 4 input/output pins, which can be configured for various peripheral functions, allowing for flexible interfacing with external components.
  • Operating Voltage: The MCU operates within a voltage range of 2.0V to 5.5V, making it suitable for both low-power and standard power applications.
  • Speed: With an internal oscillator providing a speed of up to 8 MHz, the PIC10F220-I/P can execute commands swiftly, enhancing the overall performance of the system it is integrated into.
  • Temperature Range: This robust microcontroller can operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Packaging: The device comes in a PDIP (Plastic Dual In-line Package) with 8 pins, which is widely used and easy to solder on both prototyping boards and final PCB designs.
  • Power-Saving Features: It includes power-saving modes like sleep and idle, which significantly reduce power consumption when the MCU is not performing active tasks.

The PIC10F220-I/P microcontroller is an ideal solution for designers looking for a compact, cost-effective, and energy-efficient MCU with enough computational power to handle a variety of tasks. Whether you are developing a simple LED controller, a battery-operated device, or a more complex system requiring a small yet capable MCU, the PIC10F220-I/P offers a balanced mix of features that can help bring your project to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess