EN
  • EN
  • DE

PIC12C508AT-04/SN208

Part No PIC12C508AT-04/SN208
Manufacturer Microchip Technology
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202002-PIC12C508AT-04/SN208
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12C508AT-04/SN208 CAD Model

Description

Microchip Technology PIC12C508AT-04/SN208

The PIC12C508AT-04/SN208 is a highly efficient 8-bit microcontroller from Microchip Technology, renowned for its compact design and versatile features. This microcontroller is part of the PIC12C family, which is widely recognized for its ease of use and reliability in a variety of applications.

Key Features:

  • Processor: The core processor of the PIC12C508AT-04/SN208 operates at 4 MHz, providing a balanced performance for time-sensitive tasks without compromising power consumption.
  • Memory: It comes with a 512x12 bytes of program memory, ensuring ample space for your application code.
  • I/O Pins: The device includes 6 I/O pins, allowing for flexible interfacing with peripheral devices and sensors.
  • Operating Voltage: It operates within a range of 2.5V to 5.5V, making it suitable for low-power applications and compatible with most logic levels.
  • Temperature Range: The microcontroller is designed to perform reliably within an industrial temperature range of -40°C to +85°C, ensuring stability in harsh environments.
  • Packaging: The PIC12C508AT-04/SN208 is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Watchdog Timer: It includes an on-board watchdog timer, which helps in maintaining system integrity by resetting the processor in case of software anomalies.

Applications:

The versatility of the PIC12C508AT-04/SN208 makes it a prime choice for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Home Appliances
  • Medical Devices

In conclusion, the PIC12C508AT-04/SN208 by Microchip Technology is a robust and compact microcontroller that offers a perfect blend of performance, power efficiency, and reliability, making it a go-to choice for developers and engineers working on a diverse range of electronic projects.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess