EN
  • EN
  • DE

PIC12C671-10I/P

Part No PIC12C671-10I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8DIP / PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) OTP 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12C671
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12C671-10I/P-NDR,PIC12C67110IP
Standard Package 60
Win Source Part Number 1322315-PIC12C671-10I/P
Ultra Librarian 3D Model Ultra Librarian PIC12C671-10I/P CAD Model

Description

Microchip Technology's PIC12C671-10I/P Microcontroller

The PIC12C671-10I/P is a highly efficient 8-bit CMOS microcontroller from Microchip Technology, featuring a compact design that is well-suited for a wide range of applications. This versatile microcontroller is part of Microchip's renowned PIC series, known for its user-friendly interface and robust performance. It operates at a maximum frequency of 10 MHz, providing a balanced combination of processing speed and power consumption.

Key Features:

  • Program Memory: The device comes with 1 KB of on-board EPROM, allowing for ample space to store instructions for various tasks.
  • Data Memory: It includes 68 bytes of RAM and 128 bytes of EEPROM, which is ideal for data storage and retention even after power-off.
  • I/O Ports: With 6 general-purpose I/O pins, the PIC12C671-10I/P can interface with various peripherals, sensors, and actuators.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit, 4-channel ADC enables the microcontroller to process analog signals, making it suitable for applications that require sensor data acquisition.
  • Timers: Equipped with an 8-bit timer and a watchdog timer, this microcontroller ensures precise timing operations and system integrity through its watchdog reset feature.
  • Voltage Range: The PIC12C671-10I/P operates within a voltage range of 3.0V to 5.5V, providing flexibility in power supply design.
  • Temperature Range: It is designed to function reliably in industrial temperature ranges from -40°C to +85°C.
  • Packaging: The microcontroller is available in an 8-pin PDIP package, which is conducive to prototyping and can be easily integrated into various circuit boards.

Applications:

The PIC12C671-10I/P microcontroller is an excellent choice for applications that require a compact, yet powerful MCU. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics
  • Security systems

Overall, the PIC12C671-10I/P by Microchip Technology is a reliable and cost-effective microcontroller solution that delivers high performance for embedded systems. Its extensive features and robust design make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess