The PIC12C671T-04I/SM068 is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and powerful features. This MCU is part of the PIC12CXXX family of microcontrollers, which are widely recognized for their versatility and efficiency in a broad range of applications. The PIC12C671T-04I/SM068 is designed to deliver exceptional performance with low power consumption, making it an ideal choice for battery-operated and power-sensitive devices.
Key Features:
- Core: The device features a powerful 8-bit architecture that provides a perfect balance between processing power and ease of use.
- Memory: It comes equipped with 1K x 14 words of program memory and 64 bytes of data RAM, allowing for efficient handling of simple to moderately complex tasks.
- Speed: The MCU operates at a speed of 4 MHz, delivering swift response times and quick data processing capabilities for time-sensitive applications.
- I/O Ports: It offers 6 general-purpose I/O pins, giving developers the flexibility to interface with various peripherals and sensors.
- Analog-to-Digital Converter (ADC): Integrated with an 8-bit, 4-channel ADC, this MCU provides accurate analog signal measurement and conversion, suitable for a wide range of sensory applications.
- Temperature Range: The device is operational within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
- Packaging: The PIC12C671T-04I/SM068 is offered in a small-outline 8-pin (SM) package, making it a space-saving solution for compact designs.
- Power-Saving Features: Equipped with power-saving modes such as sleep mode, the MCU can significantly reduce power consumption when inactive.
Applications:
This microcontroller is suitable for a diverse range of applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and smart sensors. Its robust feature set and adaptability make it a go-to choice for designers looking to create sophisticated and reliable products.
Conclusion:
The PIC12C671T-04I/SM068 from Microchip Technology stands out as a compact, feature-rich microcontroller that offers a perfect blend of performance, power efficiency, and reliability. Its broad operating temperature range, combined with an array of built-in peripherals, makes it a versatile choice for engineers and hobbyists alike.