EN
  • EN
  • DE

PIC12F1572T-I/MS

Part No PIC12F1572T-I/MS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 6
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number PIC12F1572
Other Names PIC12F1572T-I/MS,PIC12F1572T-I/MSTR,PIC12F1572T-I/MSDKR,PIC12F1572T-I/MSCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264447-PIC12F1572T-I/MS
Ultra Librarian 3D Model Ultra Librarian PIC12F1572T-I/MS CAD Model

Description

Product Overview: PIC12F1572T-I/MS

The PIC12F1572T-I/MS is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This device is part of Microchip's extensive PIC12 family, known for their compact size and versatility in various applications. The MCU is housed in an MSOP (Micro Small Outline Package) with 8 pins, providing a space-efficient solution for designs where board real estate is at a premium.

Key Features

  • Core: The PIC12F1572T-I/MS features a powerful 8-bit PIC core with a maximum clock speed of 32 MHz, offering efficient processing capabilities for a range of embedded applications.
  • Memory: It is equipped with 3.5KB of flash memory, 256 bytes of RAM, and 128 bytes of EEPROM, which is ample for small to medium complexity programs and data storage.
  • I/O Ports: The device includes 6 versatile I/O pins that can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers and PWM: It has multiple timers and up to four PWM channels, making it ideal for control applications such as motor control and LED dimming.
  • Analog Features: The MCU comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 4 channels, allowing for precise analog signal measurement.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across diverse environmental conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the PIC12F1572T-I/MS supports low-power modes to minimize energy usage.

Applications

The PIC12F1572T-I/MS is suited for a wide array of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its small footprint and comprehensive feature set make it particularly well-suited for space-constrained and power-sensitive applications.

Microchip Technology provides robust support for the PIC12F1572T-I/MS with comprehensive development tools, software libraries, and documentation, ensuring a smooth development process from prototype to production. Whether you are working on a simple hobbyist project or a complex industrial system, the PIC12F1572T-I/MS offers a balanced combination of performance, power efficiency, and versatility.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6007 $56.0245
80+ $1.3134 $105.0720
120+ $1.2724 $152.6880
165+ $1.2313 $203.1645
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess