EN
  • EN
  • DE

PIC12F1840T-I/SN

Part No PIC12F1840T-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 12F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12F1840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC12F1840T-I/SNCT, PIC12F1840T-I/SN-ND, PIC12F1840T-I/SNTR, PIC12F1840T-I/SNDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889327-PIC12F1840T-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F1840T-I/SN CAD Model

Description

Microchip Technology PIC12F1840T-I/SN

The PIC12F1840T-I/SN is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This compact and versatile MCU is housed in an 8-pin SOIC package, making it ideal for space-constrained applications. It operates on a voltage range of 2.3V to 5.5V, which allows for flexible power management and compatibility with various electronic components.

Equipped with Microchip's advanced RISC architecture, the PIC12F1840T-I/SN delivers powerful performance with a maximum CPU speed of 32 MHz. It features 3.5 KB of flash memory, 256 bytes of RAM, and 128 bytes of EEPROM, providing ample space for program storage and data manipulation. This microcontroller also includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, enabling precise analog signal measurement for sensors and other input devices.

Connectivity and interfacing are made simple with the inclusion of various peripherals such as I2C, SPI, and UART serial communication modules. The device also supports Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), allowing for full-duplex serial communication. Additionally, the PIC12F1840T-I/SN comes with a host of other features including a 16-bit timer, two 8-bit timers, a watchdog timer, and a programmable brown-out reset.

For improved system reliability, the PIC12F1840T-I/SN incorporates Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure stable operation during power-up sequences. It also features an In-Circuit Serial Programming (ICSP) capability for convenient programming and debugging.

Overall, the PIC12F1840T-I/SN microcontroller is a robust and feature-rich solution for designers and hobbyists alike, seeking a low-cost yet powerful MCU for their embedded projects. Its extensive set of peripherals and ease of use make it a go-to choice for applications ranging from simple LED drivers to complex communication systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess