EN
  • EN
  • DE

PIC12F1840T-I/SNVAO

Part No PIC12F1840T-I/SNVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084896-PIC12F1840T-I/SNVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC12F1840T-I/SNVAO CAD Model

Description

Microchip Technology PIC12F1840T-I/SNVAO

The PIC12F1840T-I/SNVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and versatile features. This 8-bit microcontroller is based on Microchip's advanced RISC architecture and is designed to cater to a wide range of applications, from simple consumer electronics to complex industrial systems.

Encased in an 8-pin SOIC package, the PIC12F1840T-I/SNVAO is equipped with a variety of features that make it an ideal choice for designers looking for a reliable and efficient MCU. It boasts 7 KB of flash memory, which provides ample space for application code, and 256 bytes of EEPROM for data storage that requires read/write access. Additionally, the device has 512 bytes of SRAM, ensuring smooth operation and data handling.

The MCU operates at a voltage range of 2.3V to 5.5V, which allows for flexibility in power supply design and compatibility with both TTL and CMOS logic levels. Its clock speed can reach up to 32 MHz, providing the computational power necessary for time-sensitive tasks and complex algorithms.

One of the standout features of the PIC12F1840T-I/SNVAO is its integrated eXtreme Low Power (XLP) technology. This technology enables the MCU to maintain excellent performance while minimizing power consumption, making it an ideal choice for battery-operated devices and energy-saving applications.

Connectivity is a strong suit of this microcontroller, as it includes an I2C, SPI, and EUSART interface which allows for easy communication with other devices and peripherals. Furthermore, its six I/O pins and integrated analog-to-digital converter (ADC) with up to 10-bit resolution provide ample opportunities for interfacing with sensors, actuators, and other electronic components.

For enhanced functionality, the PIC12F1840T-I/SNVAO also features several built-in peripherals, such as a 16-bit timer, PWM modules, and comparators, which can be used to implement complex control systems without the need for additional components.

Overall, the PIC12F1840T-I/SNVAO from Microchip Technology is a robust and versatile microcontroller that offers an optimal balance of performance, power efficiency, and integration, making it a top choice for engineers and hobbyists alike.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess