EN
  • EN
  • DE

PIC12F510-I/SN

Part No PIC12F510-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Data RAM Size 38 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 038388-PIC12F510-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F510-I/SN CAD Model

Description

Microchip Technology's PIC12F510-I/SN Microcontroller

The PIC12F510-I/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design, versatility, and power efficiency. This MCU is part of the PIC12 family, which is well-suited for a variety of applications ranging from consumer electronics to industrial control systems.

With its 8-bit architecture, the PIC12F510-I/SN offers a perfect blend of processing power and ease of use for developers. The device operates on a wide voltage range of 2.0V to 5.5V, making it adaptable to various power supply conditions. It features a 1.5KB of flash memory, which provides ample space for application code, and 41 bytes of data RAM for efficient data handling. Additionally, it includes 64 bytes of EEPROM, which allows for data retention even after the power is cycled, making it ideal for non-volatile storage requirements.

The MCU is equipped with a precision 4MHz internal oscillator, which eliminates the need for an external clock source and simplifies the design process. It also boasts an array of built-in peripherals, including an 8-bit timer, a watchdog timer, and a comparator, which can be used for various control and monitoring tasks. The inclusion of 6 I/O pins with high current sink/source capability enhances its connectivity options, allowing it to interface with a wide range of external devices.

Designed for reliability, the PIC12F510-I/SN operates within the industrial temperature range of -40°C to +85°C, ensuring stable performance under harsh conditions. Its small 8-pin SOIC (Small Outline Integrated Circuit) package is ideal for space-constrained applications, without compromising on functionality.

Microchip Technology provides comprehensive development tools and software support for the PIC12F510-I/SN, including integrated development environments (IDEs), in-circuit debuggers, and programmers, which facilitate rapid prototyping and streamline the development process. Whether you are working on a simple hobby project or a complex industrial application, the PIC12F510-I/SN is a reliable and cost-effective solution that offers the perfect balance of performance, power consumption, and ease of use.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2138 $54.6210
105+ $0.9960 $104.5800
160+ $0.9648 $154.3680
215+ $0.9337 $200.7455
280+ $0.9026 $252.7280
375+ $0.8092 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess