EN
  • EN
  • DE

PIC12F519-E/SN

Part No PIC12F519-E/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 8MHz 1.5KB (1K x 12) FLASH 8-SOIC
Manufacturer Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name PIC12F519
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889331-PIC12F519-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F519-E/SN CAD Model

Description

Microchip Technology's PIC12F519-E/SN Microcontroller

The PIC12F519-E/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact size and powerful features. This 8-bit microcontroller is part of the PIC12 family and is ideal for a wide range of applications, from consumer electronics to industrial control systems. The device comes in an SOIC-8 package, which is suitable for surface-mount technology, making it a great choice for space-constrained applications.

Key Features and Benefits

  • Integrated Oscillator: The PIC12F519-E/SN includes an internal 4 MHz oscillator, which eliminates the need for external clock components, simplifying design and reducing overall system cost.
  • Program Memory: It boasts 1.5 KB of flash program memory, allowing sufficient space for complex programs and software stacks.
  • Data Memory: With 41 bytes of data RAM and 64 bytes of EEPROM, this microcontroller provides ample storage for data manipulation and parameter storage.
  • I/O Ports: The device offers 6 general-purpose I/O pins, giving designers flexibility to connect a range of peripherals and implement various control schemes.
  • Power Efficiency: Designed for low-power consumption, the PIC12F519-E/SN supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for battery-powered and portable applications.
  • Analog Features: It includes an analog comparator for real-time signal analysis, which can be used in applications requiring basic analog signal processing.
  • Watchdog Timer: The integrated watchdog timer helps in maintaining reliable operation by resetting the microcontroller in the event of a software anomaly or malfunction.
  • Instruction Set: The MCU utilizes a rich instruction set with 33 instructions, allowing for efficient programming and execution of complex tasks.

Applications

The versatility of the PIC12F519-E/SN makes it a perfect choice for a myriad of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Home Automation Devices
  • Security Systems
  • Personal Health Devices

Overall, the PIC12F519-E/SN microcontroller from Microchip Technology is a robust and reliable choice for designers looking to optimize their systems with a compact, feature-rich, and cost-effective MCU solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess