Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1088172-PIC12F617-E/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12F617-E/SN CAD Model

Description

Microchip Technology's PIC12F617-E/SN Microcontroller

The PIC12F617-E/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications where space constraints and power efficiency are critical. This compact, yet powerful, 8-bit microcontroller is packed with smart features and is an ideal choice for projects that require a combination of miniaturization and robust performance.

At the heart of the PIC12F617-E/SN lies a versatile RISC architecture that enables the execution of most instructions in just a single clock cycle, providing the speed necessary for responsive and efficient operation. With 3.5KB of flash memory, the device offers ample space for application code, and the 128 bytes of EEPROM provide reliable data storage for calibration values or device configuration settings.

One of the standout features of this MCU is its integrated 10-bit Analog-to-Digital Converter (ADC), which allows for precise analog signal measurement, making it perfect for sensor interfacing and data acquisition tasks. The device also includes two comparators and a programmable on-chip voltage reference, which can be used for various control and monitoring functions.

The PIC12F617-E/SN supports Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, and is equipped with an array of peripherals such as a Capture/Compare/PWM (CCP) module, which is invaluable for motor control, lighting, or waveform generation. A built-in oscillator with selectable frequencies reduces the need for external components, thus simplifying design and reducing overall system cost.

For communication purposes, the microcontroller includes a serial peripheral interface (SPI) and an I2C bus, enabling it to connect with other ICs, sensors, and actuators. The PIC12F617-E/SN operates within a voltage range of 2.0V to 5.5V, allowing it to function in both battery-powered and powered applications without the need for complex power management.

Encased in an 8-pin SOIC package, the PIC12F617-E/SN is not only space-efficient but also robust, with an extended temperature range that ensures reliability under varying environmental conditions. Whether you're designing consumer electronics, automotive systems, or IoT devices, the PIC12F617-E/SN is an excellent choice for a compact, feature-rich microcontroller that doesn't compromise on performance.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1976 $53.8920
105+ $0.9827 $103.1835
160+ $0.9520 $152.3200
220+ $0.9213 $202.6860
285+ $0.8906 $253.8210
380+ $0.7984 $303.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,383 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention