EN
  • EN
  • DE

PIC12F617-I/SN

Part No PIC12F617-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 038458-PIC12F617-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F617-I/SN CAD Model

Description

Microchip Technology's PIC12F617-I/SN Microcontroller

The PIC12F617-I/SN is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to deliver exceptional efficiency and versatility in a compact package. This MCU is part of the popular PIC12 family and is well-suited for a wide range of applications in the consumer, automotive, industrial, and medical sectors due to its robust feature set and small footprint.

The PIC12F617-I/SN comes in an 8-pin SOIC package, making it an ideal choice for space-constrained applications. Despite its small size, it is packed with powerful features, including a 10-bit Analog-to-Digital Converter (ADC), Voltage Reference (VREF) module, and an Enhanced Capture/Compare/PWM (ECCP) peripheral which allows for advanced control in power and lighting applications.

With a flash memory size of 3.5KB, the PIC12F617-I/SN provides ample space for application code, and its 128 bytes of EEPROM allow for easy data storage without the need for external memory components. The MCU also boasts 256 bytes of RAM, ensuring smooth operation and efficient data handling.

One of the key advantages of the PIC12F617-I/SN is its integrated oscillator, which reduces the need for external clock components, thus simplifying design and reducing overall system cost. Additionally, the MCU supports an extended operating voltage range from 2.0V to 5.5V, offering flexibility in power-sensitive applications.

For enhanced system reliability, the PIC12F617-I/SN features Power-On Reset (POR), Brown-Out Reset (BOR), and an extended Watchdog Timer (WDT). These built-in protection mechanisms help to maintain operation under variable conditions and prevent system failures.

Programmability is a breeze with Microchip's MPLAB IDE and the provision of an In-Circuit Serial Programming (ICSP) interface, allowing developers to quickly develop, test, and deploy their applications. Furthermore, the MCU supports Microchip's advanced debugging tools, which can significantly reduce development time and help bring products to market faster.

In summary, the PIC12F617-I/SN microcontroller is a versatile, powerful, and cost-effective solution for a multitude of embedded system applications, providing developers with the tools they need to create innovative and reliable products.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2244 $51.1612
55+ $1.8252 $100.3860
85+ $1.7681 $150.2885
117+ $1.7111 $200.1987
152+ $1.6541 $251.4232
203+ $1.4830 $301.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess