Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 12F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12F635
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655078-PIC12F635-E/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F635-E/SN CAD Model

Description

Microchip Technology's PIC12F635-E/SN Microcontroller

The PIC12F635-E/SN is a high-performance, 8-bit microcontroller designed by Microchip Technology, an industry leader in microcontroller and analog semiconductors. This microcontroller is part of the PIC12F family, which is renowned for its low power consumption, versatility, and compact packaging, making it an ideal choice for a wide range of applications in various fields such as consumer electronics, automotive, and industrial control systems.

The PIC12F635-E/SN comes in an 8-pin SOIC package, offering a compact footprint for designs where space is at a premium. It operates on a wide voltage range of 2.0V to 5.5V, allowing for flexibility in power supply design. With its enhanced mid-range core, this microcontroller provides increased computational performance alongside a rich feature set.

Key features of the PIC12F635-E/SN include:

  • Program Memory: 1.75 KB of flash memory, enabling robust program storage.
  • Data Memory: 64 Bytes of EEPROM and 128 Bytes of RAM, sufficient for handling small to medium complexity applications.
  • GPIO: 6 General Purpose I/O pins, providing the ability to interface with a variety of peripherals and sensors.
  • Timers: An integrated 8-bit timer and a 16-bit timer, useful for timing-related functions and pulse width modulation (PWM).
  • Analog-to-Digital Converter: 4-channel 10-bit ADC, allowing the microcontroller to interface with analog sensors and convert their readings to digital values.
  • Communication: Integrated USART module for serial communication, which can be used for interfacing with other microcontrollers, computers, or serial peripherals.
  • Watchdog Timer: An on-chip watchdog timer helps in maintaining reliable operation by resetting the microcontroller in case of a software malfunction.

The PIC12F635-E/SN also supports In-Circuit Serial Programming (ICSP) for convenient programming and reprogramming of the device, even after it has been placed in a circuit. This feature simplifies updates and maintenance, reducing the need for additional hardware and enabling easier iteration during the development process.

Overall, the PIC12F635-E/SN microcontroller by Microchip Technology is a versatile and efficient solution for designers looking to optimize their embedded systems with a reliable and feature-rich microcontroller.

You May Also Be Interested in

Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1340 $50.1440
39+ $2.5715 $100.2885
61+ $2.4912 $151.9632
83+ $2.4108 $200.0964
108+ $2.3305 $251.6940
144+ $2.0894 $300.8736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,095 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention