Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237768-PIC12F675
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian PIC12F675 CAD Model

Description

Microchip Technology's PIC12F675 Microcontroller

The PIC12F675 is a compact, high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications that require a minimalistic yet powerful approach to embedded system design. This 8-bit microcontroller is part of Microchip's renowned PIC family, known for their reliability and versatility in various electronic applications.

At the heart of the PIC12F675 lies a RISC architecture that enables the MCU to execute most instructions in just a single cycle, resulting in a highly efficient operation that is perfect for power-sensitive designs. With a clock speed of up to 20 MHz, this microcontroller is capable of meeting the demands of quick data processing and real-time control.

Key Features of the PIC12F675:

  • Flash Memory: Equipped with 1.75 KB of programmable flash memory, the PIC12F675 offers ample space for application code, supporting complex functionalities without the need for external memory components.
  • RAM and EEPROM: It includes 64 bytes of RAM for data storage and 128 bytes of EEPROM for non-volatile memory storage, which is essential for applications that need to retain data even after power cycles.
  • I/O and Peripherals: The device features 6 General Purpose I/O (GPIO) pins and several built-in peripherals, such as a 10-bit Analog-to-Digital Converter (ADC), watchdog timer, and comparator, which enhance its utility in sensor interfacing and control systems.
  • Power Efficiency: With its wide operating voltage range from 2.0V to 5.5V and power-saving modes like Sleep and Idle, the PIC12F675 is designed for energy-efficient operation, making it ideal for battery-operated and portable devices.
  • In-Circuit Serial Programming™ (ICSP™): The MCU supports in-circuit serial programming, allowing for easy firmware updates and debugging without removing the microcontroller from the circuit.

The PIC12F675 is a perfect choice for applications in consumer electronics, automotive systems, industrial controls, and smart sensors. Its small form factor, combined with its rich set of features, makes it a go-to solution for designers looking to create compact, yet powerful, embedded systems.

Overall, the PIC12F675 from Microchip Technology stands out as a cost-effective, feature-rich microcontroller that can drive innovation and efficiency across a diverse range of electronic applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2399 $51.5177
55+ $1.8379 $101.0845
85+ $1.7805 $151.3425
117+ $1.7230 $201.5910
151+ $1.6656 $251.5056
201+ $1.4933 $300.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention