EN
  • EN
  • DE
  • IT

PIC12F683T-I/MF

Part No PIC12F683T-I/MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8DFN-S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201363-PIC12F683T-I/MF
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 12F
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Ultra Librarian 3D Model Ultra Librarian PIC12F683T-I/MF CAD Model

Description

The PIC12F683T-I/MF from Microchip Technology is a versatile and powerful microcontroller that offers a compact, yet feature-rich solution for a wide array of embedded applications. This 8-bit microcontroller is part of Microchip's renowned PIC family, known for their reliability and ease of use. It is particularly suitable for low-power and space-constrained projects.

Key Features:

  • Core: The device utilizes a PIC architecture with a precision 8-bit, fully-static, flash-based CMOS technology.
  • Memory: It comes with 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for application code and data storage.
  • Speed: The microcontroller operates at a maximum clock speed of 20 MHz, delivering the processing power necessary for a variety of tasks.
  • I/O Pins: It features 6 I/O pins that support various functionalities, including analog inputs, digital I/O, and PWM outputs, offering excellent interface flexibility.
  • Analog-to-Digital Converter (ADC): Includes a 10-bit ADC with up to 4 channels, enabling the microcontroller to interface with analog sensors and perform analog input tasks.
  • Timers: Equipped with multiple timers, including an 8-bit timer and two 16-bit timers, which are essential for timing-related operations.
  • Communication: Provides various serial communication options such as I2C, SPI, and USART, facilitating easy connectivity with peripherals and other microcontrollers.
  • Operating Voltage: The operating voltage range is 2.0V to 5.5V, which allows for flexible power supply options and compatibility with both TTL and CMOS logic levels.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The microcontroller is available in an 8-pin, 6x3 mm DFN package, which is ideal for applications where space is at a premium.

Applications:

The PIC12F683T-I/MF is an excellent choice for diverse applications, including but not limited to, consumer electronics, automotive systems, industrial controls, and battery-operated devices. Its small form factor, combined with its robust feature set, makes it an ideal candidate for designing compact and efficient systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess