EN
  • EN
  • DE
  • IT

PIC16LC54C-04/SO

Part No PIC16LC54C-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LC54
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC54C-04/SO-NDR
Standard Package 42
Win Source Part Number 1322228-PIC16LC54C-04/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC54C-04/SO CAD Model

Description

Microchip PIC16LC54C-04/SO Microcontroller

The PIC16LC54C-04/SO is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a compact, low-power solution. This particular model is part of Microchip's renowned PIC16 family, which is renowned for its ease of use, reliability, and versatility in various electronic applications.

The PIC16LC54C-04/SO operates at a frequency of 4 MHz, offering a balanced performance for time-sensitive tasks while maintaining efficient power consumption. This makes it an ideal choice for battery-operated devices and applications where energy efficiency is a priority.

Encased in an SOIC (Small Outline Integrated Circuit) package, the microcontroller is suitable for space-constrained applications. Its surface-mount form factor allows for a more compact PCB design and is favorable for mass production and automated assembly processes.

Key Features:

  • Core: 8-bit CMOS technology, providing a solid foundation for robust and reliable operation.
  • Memory: Equipped with 512 words of EPROM, allowing for secure code storage and execution.
  • I/O Pins: 12 general-purpose I/O pins, offering flexibility in interfacing with sensors, actuators, and other peripherals.
  • Timer: An 8-bit timer is included, which is essential for tasks requiring precise timing and event management.
  • Operating Voltage: Ranges from 2.5V to 5.5V, providing compatibility with various power supply levels and ensuring adaptability to different system voltages.
  • Instruction Set: Features a versatile instruction set that simplifies programming and reduces development time.

Whether you are developing consumer electronics, automotive systems, or industrial controls, the PIC16LC54C-04/SO offers the reliability and performance required for your application. Its robust architecture, coupled with Microchip's support and resources, ensures a smooth development process from prototype to production.

Overall, the PIC16LC54C-04/SO from Microchip Technology represents a highly capable microcontroller solution for designers looking to optimize their embedded systems with a mix of performance, power efficiency, and space savings.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess