EN
  • EN
  • DE

PIC12F752-I/SN

Part No PIC12F752-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8SOIC / PIC PIC® 12F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
RAM Size 64 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 4x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PIC12F752
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12F752ISN
Standard Package 100
Win Source Part Number 1320912-PIC12F752-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC12F752-I/SN CAD Model

Description

Microchip Technology PIC12F752-I/SN Microcontroller

The PIC12F752-I/SN is a powerful 8-bit microcontroller from Microchip Technology, designed to deliver exceptional performance for a wide range of embedded applications. Encased in an 8-pin SOIC package, this microcontroller is perfect for space-constrained applications that require sophisticated control and monitoring capabilities.

At the heart of the PIC12F752-I/SN lies a high-performance RISC CPU with a rich feature set, including a 32 MHz internal oscillator, which provides a fast and reliable clock source for the device. With 3.5 KB of Flash program memory and 128 bytes of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation and flexibility in programming.

One of the standout features of the PIC12F752-I/SN is its integrated 16-bit PWM (Pulse Width Modulation) module, which is ideal for precise control in power regulation, motor control, and LED dimming applications. Additionally, it boasts an 8-bit analog-to-digital converter (ADC) with up to 7 channels, enabling it to interface with analog sensors and convert their signals into digital data for processing.

The device also includes a variety of communication interfaces, such as I2C, SPI, and USART, which facilitate easy connectivity with peripheral devices and other microcontrollers. Its robust set of peripherals, combined with its low power consumption modes, make the PIC12F752-I/SN a versatile choice for battery-powered and power-sensitive applications.

Furthermore, the PIC12F752-I/SN is designed with protection features like Brown-out Reset (BOR), Power-on Reset (POR), and an extended Watchdog Timer (WDT), which contribute to the system's reliability and stability by safeguarding against unexpected power fluctuations and system hang-ups.

For developers, Microchip provides comprehensive support through its MPLAB® Integrated Development Environment (IDE) and MPLAB Code Configurator, which simplifies the setup of peripheral features and reduces development time. Whether you're working on a simple control system or a complex embedded solution, the PIC12F752-I/SN offers a balanced combination of performance, power efficiency, and versatility that can meet the demands of your innovative projects.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2643 $52.2288
38+ $2.6784 $101.7792
58+ $2.5947 $150.4926
80+ $2.5110 $200.8800
103+ $2.4273 $250.0119
138+ $2.1762 $300.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess