EN
  • EN
  • DE

OPT3001DNPRQ1

Part No OPT3001DNPRQ1
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description AUTOMOTIVE DIGITAL AMBIENT LIGHT / Optical Sensor Ambient 550nm I2C 6-UDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I2C
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package 6-USON (2x2)
Base Product Number OPT3001
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852416-OPT3001DNPRQ1
Ultra Librarian 3D Model Ultra Librarian OPT3001DNPRQ1 CAD Model

Description

Product Overview: Texas Instruments OPT3001DNPRQ1

The OPT3001DNPRQ1 is a state-of-the-art ambient light sensor (ALS) from Texas Instruments, designed specifically for automotive and industrial markets. This precision sensor measures the intensity of visible light with an unparalleled accuracy that closely matches the human eye's response to light intensity under varying lighting conditions. The OPT3001DNPRQ1 is engineered to measure light from 0.01 lux to 83k lux with a single full-scale range, eliminating the need for manual range adjustments which can slow down the sensing process.

With its wide spectral bandwidth, the OPT3001DNPRQ1 offers a direct lux output that simplifies the illumination measurement process, making it a perfect fit for systems that require a consistent light response. The sensor's robust design ensures reliable performance in challenging environments, which is critical for automotive applications where safety and precision are paramount.

Key Features:

  • High-precision ambient light sensing with a measurement range of 0.01 to 83,000 lux
  • Automatic full-scale setting feature and no manual range adjustments required
  • Designed to simulate the human eye response, with excellent IR and UV rejection
  • Low power consumption for energy-efficient operation, ideal for battery-powered applications
  • Simple I2C V2C interface for easy integration into various systems
  • Operational temperature range from -40°C to +125°C, suitable for harsh environments
  • Compact 2mm x 2mm x 0.65mm package, allowing for integration into space-constrained designs

The OPT3001DNPRQ1 is not just a sensor but a reliable partner for automotive lighting systems, digital light control, mobile devices, and any application where accurate light measurement is crucial. Its robust design and advanced features ensure that it delivers consistent performance and accurate data, contributing to the enhanced functionality and safety of the end product.

You May Also Be Interested in

LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6407
Vishay
Need more? Email Us
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $4.6780
Sharp Microelectronics
SENSOR OPT 660NM AMB MIN FLATPAK
Lowest to $10.0266
AMS-TAOS USA Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess