EN
  • EN
  • DE
  • IT

PIC12LCE519-04I/P

Part No PIC12LCE519-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
EEPROM Size 16 x 8
Supply Voltage 2.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12LCE519
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889342-PIC12LCE519-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC12LCE519-04I/P CAD Model

Description

Microchip Technology's PIC12LCE519-04I/P

The PIC12LCE519-04I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its compact design and efficiency in a wide range of applications. This particular model is part of the PIC12 family, which is well-regarded for its ease of use and flexibility, making it an ideal choice for both hobbyist projects and professional applications.

This MCU features a 4 MHz internal oscillator, providing a solid balance between power consumption and processing speed. The PIC12LCE519-04I/P operates within an industrial temperature range, typically from -40°C to +85°C, ensuring reliability and performance under extreme conditions. This makes it particularly suitable for industrial and outdoor applications where temperature fluctuations are a concern.

Equipped with EPROM technology, the PIC12LCE519-04I/P allows for easy programming and reprogramming, which is highly beneficial for rapid prototyping and iterative development processes. The device comes in a DIP (Dual In-line Package) form factor, marked by the suffix 'P' in its name, which implies that it is designed for through-hole mounting – a characteristic that hobbyists and educators appreciate for its soldering simplicity.

The MCU boasts a baseline architecture, which includes a limited yet powerful instruction set that is ideal for executing simple tasks efficiently. With its 8-bit architecture, the PIC12LCE519-04I/P is capable of handling a variety of control tasks. Additionally, it also features a watchdog timer, power-saving sleep mode, and programmable code protection, enhancing its functionality and security.

For connectivity, the PIC12LCE519-04I/P provides enough I/O options to interface with external peripherals, sensors, and actuators, making it a versatile choice for embedded systems. Its robust design and extensive feature set ensure that it can serve as the heart of complex projects like automation systems, custom controllers, and IoT devices.

In summary, the PIC12LCE519-04I/P from Microchip Technology is a robust, versatile, and cost-effective solution for a multitude of embedded system applications. Its reliability and adaptability make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess