EN
  • EN
  • DE

PIC12LCE674-04I/P

Part No PIC12LCE674-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 16 x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12LCE674
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889344-PIC12LCE674-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC12LCE674-04I/P CAD Model

Description

Microchip Technology's PIC12LCE674-04I/P Microcontroller

The PIC12LCE674-04I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular MCU is a part of the popular PIC12 family, known for their compact size, versatility, and power efficiency. The PIC12LCE674-04I/P is designed to support a wide range of applications, from simple consumer electronics to complex industrial systems.

This microcontroller is equipped with a robust set of features that make it ideal for applications that require a mix of analog and digital functionalities. It operates at a nominal frequency of 4 MHz, providing a balance between processing power and power consumption. The MCU is packaged in a PDIP (Plastic Dual In-line Package), which is a through-hole mounting type, making it suitable for prototyping and small production runs where manual assembly is preferred.

Key features of the PIC12LCE674-04I/P include:

  • EEPROM Memory: This MCU comes with integrated EEPROM memory, allowing for easy data storage without the need for additional external memory components.
  • Analog-to-Digital Converter (ADC): The inclusion of an ADC allows the microcontroller to convert analog signals into digital data, enabling it to interface with various sensors and analog inputs.
  • Timer Modules: With built-in timer modules, the PIC12LCE674-04I/P can manage time-related tasks efficiently, such as creating delays or measuring time intervals.
  • I/O Ports: Multiple general-purpose input/output ports provide the flexibility to connect to a wide array of peripherals and external devices.
  • Low-Power Consumption: The MCU is designed for low-power operation, making it suitable for battery-powered and energy-sensitive applications.

The PIC12LCE674-04I/P also boasts a wide operating voltage range and temperature stability, ensuring reliable performance under varying environmental conditions. Its programmability and integration of essential peripherals minimize the need for additional components, reducing both system complexity and cost.

Whether you're designing a simple DIY project or a sophisticated industrial control system, the PIC12LCE674-04I/P from Microchip Technology offers a compact, cost-effective solution with the reliability and performance that engineers and hobbyists alike have come to expect from the PIC microcontroller family.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess