EN
  • EN
  • DE

PIC16C505-04/SL

Part No PIC16C505-04/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 11
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 72 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 061688-PIC16C505-04/SL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C505-04/SL CAD Model

Description

Microchip Technology PIC16C505-04/SL

The PIC16C505-04/SL is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. It is a member of the renowned PIC (Peripheral Interface Controller) family, which is widely acclaimed for its ease of use and powerful features. This particular microcontroller is designed to support a wide range of applications, from simple to complex tasks, and is especially suitable for embedded system applications due to its compact size and low power consumption.

The PIC16C505-04/SL operates at a frequency of 4 MHz, providing a solid balance between processing speed and power efficiency. It comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which makes it ideal for space-constrained applications. The device is equipped with a generous 1.5 KB of on-board program memory, and 72 bytes of data RAM, which is ample for handling a variety of tasks in embedded systems.

One of the standout features of the PIC16C505-04/SL is its I/O versatility. It boasts 12 I/O pins that are highly configurable, allowing designers to connect a range of peripherals and interface with external components. This microcontroller also includes an 8-bit timer and a watchdog timer, which are crucial for time-sensitive operations and system reliability.

The microcontroller supports In-Circuit Serial Programming™ (ICSP™), which simplifies the development process by enabling programmers to update the firmware after the device has been placed in the final circuit. This feature is particularly useful for product updates and bug fixes post-manufacturing.

For enhanced system protection, the PIC16C505-04/SL includes power-on reset and device reset timer features. It also supports a wide operating voltage range, typically from 2.5V to 5.5V, allowing for flexibility in different power environments. The low power consumption in standby mode makes it an excellent choice for battery-operated devices.

In summary, the PIC16C505-04/SL by Microchip Technology is a robust, versatile microcontroller that offers a rich set of features suitable for a wide array of applications. Its programmability, I/O flexibility, and low power consumption make it a go-to choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7592 $52.7760
70+ $1.4434 $101.0380
110+ $1.3983 $153.8130
150+ $1.3532 $202.9800
195+ $1.3081 $255.0795
260+ $1.1728 $304.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess